RS Components, Ltd. Castor Wheels 6960800

Description
Fixed castor 125mm,blue polyurethane
Request a Quote
Description
Fixed castor 125mm,blue polyurethane
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960800
Castor Wheels 6960800
Fixed castor 125mm,blue polyurethane

Fixed castor 125mm,blue polyurethane

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960800
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 211480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.2 inch (56 mm)
View Details
Castor Wheels - 2270217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2270116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 121 lbs (55 kg)
View Details
Castor Wheels - 2481782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details