RS Components, Ltd. Castor Wheels 6960765

Description
Rubber tyre swivel castor braked,160mm
Request a Quote
Description
Rubber tyre swivel castor braked,160mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960765
Castor Wheels 6960765
Rubber tyre swivel castor braked,160mm

Rubber tyre swivel castor braked,160mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960765
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2481782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 149236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 3132649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 149208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Twin Wheel
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details