RS Components, Ltd. Castor Wheels 6960731

Description
Rubber tyre fixed castor,125mm 200kg
Request a Quote
Description
Rubber tyre fixed castor,125mm 200kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960731
Castor Wheels 6960731
Rubber tyre fixed castor,125mm 200kg

Rubber tyre fixed castor,125mm 200kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960731
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 2304830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor Wheels - 2478196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2270447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details