RS Components, Ltd. Castor Wheels 6960721

Description
Rubber tyre swivel castor,125mm 110kg
Request a Quote
Description
Rubber tyre swivel castor,125mm 110kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960721
Castor Wheels 6960721
Rubber tyre swivel castor,125mm 110kg

Rubber tyre swivel castor,125mm 110kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960721
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2368421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2974600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2430383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 1.38 inch (35 mm)
Wheel Width 1.06 inch (27 mm)
View Details