RS Components, Ltd. Castor Wheels 6960719

Description
Rubber tyre swivel castor,80mm 55kg
Request a Quote
Description
Rubber tyre swivel castor,80mm 55kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960719
Castor Wheels 6960719
Rubber tyre swivel castor,80mm 55kg

Rubber tyre swivel castor,80mm 55kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960719
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2368409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2823645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.5 inch (38 mm)
View Details
Castor Wheels - 2535980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 276 lbs (125 kg)
View Details