RS Components, Ltd. Castor Wheels 6949030

Description
Swivel castor,125mm
Request a Quote
Description
Swivel castor,125mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6949030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6949030
Castor Wheels 6949030
Swivel castor,125mm

Swivel castor,125mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6949030
Product Name Castor Wheels
Wheel Type Plastic; Thermoplastic
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2483766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
View Details
Castor Wheels - 2368415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2479953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 1964999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details