RS Components, Ltd. Castor Wheels 6949021

Description
Swivel castor,100mm
Request a Quote
Description
Swivel castor,100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6949021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6949021
Castor Wheels 6949021
Swivel castor,100mm

Swivel castor,100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6949021
Product Name Castor Wheels
Wheel Type Plastic; Thermoplastic
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2536129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2012869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details