RS Components, Ltd.
Castor Wheels
6949015
Description
Fixed castor,100mm
Request a Quote
Email Supplier
Description
Fixed castor,100mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
6949015 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Plastic; Thermoplastic
|
|
Maximum Load
|
265 lbs (120 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Pur
Maximum Load
110 lbs (50 kg)
Wheel Diameter
2.2 inch (56 mm)
View Details
Maximum Load
551 lbs (250 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.5 inch (38 mm)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Maximum Load
110 lbs (50 kg)
Wheel Diameter
1.97 inch (50 mm)
Wheel Width
0.8661 inch (22 mm)
View Details