RS Components, Ltd. Castor Wheels 6949011

Description
Fixed castor,80mm
Request a Quote
Description
Fixed castor,80mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6949011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6949011
Castor Wheels 6949011
Fixed castor,80mm

Fixed castor,80mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6949011
Product Name Castor Wheels
Wheel Type Plastic; Thermoplastic
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 3064293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
View Details
Castor Wheels - 1845857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Features Brake
Maximum Load 265 lbs (120 kg)
View Details
Castor Wheels - 2973792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details