RS Components, Ltd. Castor Wheels 6949002

Description
Swivel nylon castor + tyre braked 200kg
Request a Quote
Description
Swivel nylon castor + tyre braked 200kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6949002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6949002
Castor Wheels 6949002
Swivel nylon castor + tyre braked 200kg

Swivel nylon castor + tyre braked 200kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6949002
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 816 lbs (370 kg)
View Details
Castor Wheels - 149191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2536129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details