RS Components, Ltd. Castor Wheels 6948992

Description
Swivel nylon castor + tyre 150mm 200kg
Request a Quote
Description
Swivel nylon castor + tyre 150mm 200kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948992
Castor Wheels 6948992
Swivel nylon castor + tyre 150mm 200kg

Swivel nylon castor + tyre 150mm 200kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948992
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2702477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.26 inch (32 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Castor Wheels - 2304852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.06 inch (27 mm)
View Details
Castor Wheels - 2391426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.7087 inch (18 mm)
View Details