RS Components, Ltd. Castor Wheels 6948986

Description
Swivel nylon castor + tyre 80mm 100kg
Request a Quote
Description
Swivel nylon castor + tyre 80mm 100kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948986
Castor Wheels 6948986
Swivel nylon castor + tyre 80mm 100kg

Swivel nylon castor + tyre 80mm 100kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948986
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 149201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 1964999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 149197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details