RS Components, Ltd. Castor Wheels 6948973

Description
Swivel castor braked,150mm 200kg
Request a Quote
Description
Swivel castor braked,150mm 200kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948973
Castor Wheels 6948973
Swivel castor braked,150mm 200kg

Swivel castor braked,150mm 200kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948973
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 441 lbs (200 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3132582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.57 inch (40 mm)
View Details
Castor Wheels - 2368459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 149241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2848972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 18.74 lbs (8.5 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details