RS Components, Ltd. Castor Wheels 6948958

Description
Swivel castor,100mm 120kg
Request a Quote
Description
Swivel castor,100mm 120kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948958
Castor Wheels 6948958
Swivel castor,100mm 120kg

Swivel castor,100mm 120kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948958
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 2304834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2535996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 149282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details