RS Components, Ltd. Castor Wheels 6948857

Description
Swivel castor unbraked,200mm 205kg
Request a Quote
Description
Swivel castor unbraked,200mm 205kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948857
Castor Wheels 6948857
Swivel castor unbraked,200mm 205kg

Swivel castor unbraked,200mm 205kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948857
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2391414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.06 inch (27 mm)
View Details
Castor Wheels - 2702499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2304853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.06 inch (27 mm)
View Details