RS Components, Ltd. Castor Wheels 2478174

Description
Heavy duty fixed castor,82mm 700kg load
Request a Quote
Description
Heavy duty fixed castor,82mm 700kg load
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2478174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2478174
Castor Wheels 2478174
Heavy duty fixed castor,82mm 700kg load

Heavy duty fixed castor,82mm 700kg load

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2478174
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2823635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2535867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2391415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details