RS Components, Ltd. Castor Wheels 6948838

Description
Swivel castor braked,200mm 230kg
Request a Quote
Description
Swivel castor braked,200mm 230kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948838
Castor Wheels 6948838
Swivel castor braked,200mm 230kg

Swivel castor braked,200mm 230kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948838
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2481782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 2702483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 1718315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2478180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details