RS Components, Ltd. Castor Wheels 6948810

Description
Swivel castor unbraked,100mm 90kg
Request a Quote
Description
Swivel castor unbraked,100mm 90kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948810
Castor Wheels 6948810
Swivel castor unbraked,100mm 90kg

Swivel castor unbraked,100mm 90kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948810
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2270469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2536129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details