RS Components, Ltd. Castor Wheels 6948804

Description
Swivel castor braked,160mm 180kg
Request a Quote
Description
Swivel castor braked,160mm 180kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948804
Castor Wheels 6948804
Swivel castor braked,160mm 180kg

Swivel castor braked,160mm 180kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948804
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 397 lbs (180 kg)
Wheel Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 149303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2973887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2535750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details