RS Components, Ltd. Castor Wheels 6948797

Description
Swivel castor braked,100mm 80kg
Request a Quote
Description
Swivel castor braked,100mm 80kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948797
Castor Wheels 6948797
Swivel castor braked,100mm 80kg

Swivel castor braked,100mm 80kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948797
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2702411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 882 lbs (400 kg)
View Details
Castor Wheels - 1830092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 441 lbs (200 kg)
Wheel Diameter 2.48 inch (63 mm)
View Details
Castor Wheels - 2823639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2304835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details