RS Components, Ltd. Castor Wheels 1830092

Description
Polprop wheel, swivel, plate fitting, di
Request a Quote
Description
Polprop wheel, swivel, plate fitting, di
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1830092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1830092
Castor Wheels 1830092
Polprop wheel, swivel, plate fitting, di

Polprop wheel, swivel, plate fitting, di

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1830092
Product Name Castor Wheels
Wheel Type Pp
Maximum Load 441 lbs (200 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2368443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2304841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2391426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 1718318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
View Details