RS Components, Ltd. Castor Wheels 6948756

Description
Steel hub swivel castor,160mm 180kg
Request a Quote
Description
Steel hub swivel castor,160mm 180kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948756
Castor Wheels 6948756
Steel hub swivel castor,160mm 180kg

Steel hub swivel castor,160mm 180kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948756
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 397 lbs (180 kg)
Wheel Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 1965144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 198 lbs (90 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 179952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.5 inch (38 mm)
View Details
Castor Wheels - 211452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Metal
Maximum Load 165 lbs (75 kg)
View Details