RS Components, Ltd. Castor Wheels 687310

Description
Rubber tyre swivel castor w/TP,75mm 90kg
Request a Quote
Description
Rubber tyre swivel castor w/TP,75mm 90kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 687310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
687310
Castor Wheels 687310
Rubber tyre swivel castor w/TP,75mm 90kg

Rubber tyre swivel castor w/TP,75mm 90kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 687310
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2973865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 3132633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2536393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details