RS Components, Ltd. Castor Wheels 687253

Description
Gry rubber wheel swivel castor,41mm 16kg
Request a Quote
Description
Gry rubber wheel swivel castor,41mm 16kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 687253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
687253
Castor Wheels 687253
Gry rubber wheel swivel castor,41mm 16kg

Gry rubber wheel swivel castor,41mm 16kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 687253
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 35.28 lbs (16 kg)
Wheel Diameter 1.61 inch (41 mm)
Wheel Width 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2702540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Features Brake
Maximum Load 132 lbs (60 kg)
View Details
Castor Wheels - 2430366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.34 inch (34 mm)
View Details
Castor Wheels - 2973865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2270510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details