RS Components, Ltd. Castor Wheels 6679595

Description
Medium duty SW castor w/TP,100mm 120kg
Request a Quote
Description
Medium duty SW castor w/TP,100mm 120kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679595
Castor Wheels 6679595
Medium duty SW castor w/TP,100mm 120kg

Medium duty SW castor w/TP,100mm 120kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679595
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 1830089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 149198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 149257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details