RS Components, Ltd. Castor Wheels 6679570

Description
Medium duty fixed castor,125mm 200kg
Request a Quote
Description
Medium duty fixed castor,125mm 200kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679570
Castor Wheels 6679570
Medium duty fixed castor,125mm 200kg

Medium duty fixed castor,125mm 200kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679570
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3132582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.57 inch (40 mm)
View Details
Castor Wheels - 2535722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2823640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 452 lbs (205 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 149197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details