RS Components, Ltd. Castor Wheels 6679517

Description
Rubber tyre SWcastor w/TP&BR,160mm 135kg
Request a Quote
Description
Rubber tyre SWcastor w/TP&BR,160mm 135kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679517
Castor Wheels 6679517
Rubber tyre SWcastor w/TP&BR,160mm 135kg

Rubber tyre SWcastor w/TP&BR,160mm 135kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679517
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 298 lbs (135 kg)
Wheel Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2270172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 187 lbs (85 kg)
View Details
Castor Wheels - 211446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Metal
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2973843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 816 lbs (370 kg)
View Details