RS Components, Ltd. Castor Wheels 6679514

Description
Grey rubber tyre fixed castor,80mm 55kg
Request a Quote
Description
Grey rubber tyre fixed castor,80mm 55kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679514
Castor Wheels 6679514
Grey rubber tyre fixed castor,80mm 55kg

Grey rubber tyre fixed castor,80mm 55kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679514
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 149286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2304838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2430361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details