RS Components, Ltd. Castor Wheels 6679494

Description
Blk rubber tyre SWcastor w/TP,125mm 80kg
Request a Quote
Description
Blk rubber tyre SWcastor w/TP,125mm 80kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679494
Castor Wheels 6679494
Blk rubber tyre SWcastor w/TP,125mm 80kg

Blk rubber tyre SWcastor w/TP,125mm 80kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679494
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.48 inch (37.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2973843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 816 lbs (370 kg)
View Details
Castor Wheels - 2430371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.34 inch (34 mm)
View Details
Castor Wheels - 2304838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details