RS Components, Ltd. Castor Wheels 6679475

Description
Blk rubber tyre fixed castor,125mm 80kg
Request a Quote
Description
Blk rubber tyre fixed castor,125mm 80kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679475
Castor Wheels 6679475
Blk rubber tyre fixed castor,125mm 80kg

Blk rubber tyre fixed castor,125mm 80kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679475
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.48 inch (37.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
View Details
Castor Wheels - 2973865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2391413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.06 inch (27 mm)
View Details
Castor Wheels - 149190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details