RS Components, Ltd. Castor Wheels 6679469

Description
Rubber tyre SWcastor w/TP&BR,125mm 120kg
Request a Quote
Description
Rubber tyre SWcastor w/TP&BR,125mm 120kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679469
Castor Wheels 6679469
Rubber tyre SWcastor w/TP&BR,125mm 120kg

Rubber tyre SWcastor w/TP&BR,125mm 120kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679469
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 265 lbs (120 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2536028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 149282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 149217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Overall Height 2.6 inch (66 mm)
View Details