RS Components, Ltd. Castor Wheels 6679457

Description
Rubber tyre SW castor w/TP&BR,80mm 70kg
Request a Quote
Description
Rubber tyre SW castor w/TP&BR,80mm 70kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679457
Castor Wheels 6679457
Rubber tyre SW castor w/TP&BR,80mm 70kg

Rubber tyre SW castor w/TP&BR,80mm 70kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679457
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 1830092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 441 lbs (200 kg)
Wheel Diameter 2.48 inch (63 mm)
View Details
Castor Wheels - 2973843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 816 lbs (370 kg)
View Details