RS Components, Ltd. Castor Wheels 6679450

Description
Rubber tyred swivel castor,100mm wheel
Request a Quote
Description
Rubber tyred swivel castor,100mm wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679450
Castor Wheels 6679450
Rubber tyred swivel castor,100mm wheel

Rubber tyred swivel castor,100mm wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679450
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2823637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Castor Wheels - 2368443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2270122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 121 lbs (55 kg)
View Details
Castor Wheels - 2012869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details