RS Components, Ltd. Castor Wheels 6679416

Description
Heavyduty swivel castor w/TP,100mm 300kg
Request a Quote
Description
Heavyduty swivel castor w/TP,100mm 300kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6679416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6679416
Castor Wheels 6679416
Heavyduty swivel castor w/TP,100mm 300kg

Heavyduty swivel castor w/TP,100mm 300kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6679416
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2478196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2270166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 187 lbs (85 kg)
View Details
Castor Wheels - 149216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.57 inch (40 mm)
View Details