RS Components, Ltd. Castor Wheels 6667586

Description
Fooma Dia. 125mm, 90kg Fixed
Request a Quote
Description
Fooma Dia. 125mm, 90kg Fixed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6667586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6667586
Castor Wheels 6667586
Fooma Dia. 125mm, 90kg Fixed

Fooma Dia. 125mm, 90kg Fixed

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6667586
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2535592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2535615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2702411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 882 lbs (400 kg)
View Details