RS Components, Ltd. Castor Wheels 6667577

Description
Fooma Dia. 125mm, 90kg Swivel /Braked
Request a Quote
Description
Fooma Dia. 125mm, 90kg Swivel /Braked
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6667577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6667577
Castor Wheels 6667577
Fooma Dia. 125mm, 90kg Swivel /Braked

Fooma Dia. 125mm, 90kg Swivel /Braked

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6667577
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 198 lbs (90 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2430389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details