RS Components, Ltd. Castor Wheels 631152

Description
zinc swivel brake plastic grey rubber
Request a Quote
Description
zinc swivel brake plastic grey rubber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 631152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
631152
Castor Wheels 631152
zinc swivel brake plastic grey rubber

zinc swivel brake plastic grey rubber

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 631152
Product Name Castor Wheels
Maximum Load 110 lbs (50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2483744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
View Details
Castor Wheels - 2430360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 211727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 149197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details