RS Components, Ltd. Castor Wheels 631151

Description
zinc swivel plastic grey rubber
Request a Quote
Description
zinc swivel plastic grey rubber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 631151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
631151
Castor Wheels 631151
zinc swivel plastic grey rubber

zinc swivel plastic grey rubber

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 631151
Product Name Castor Wheels
Maximum Load 154 lbs (70 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2702411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 882 lbs (400 kg)
View Details
Castor Wheels - 2823637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details