RS Components, Ltd. HDMI Cables 630237

Description
StarTech.com HDMI2-CABLE-GRIP-10F
Request a Quote
Description
StarTech.com HDMI2-CABLE-GRIP-10F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 630237 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
630237
HDMI Cables 630237
StarTech.com HDMI2-CABLE-GRIP-10F

StarTech.com HDMI2-CABLE-GRIP-10F

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 630237
Product Name HDMI Cables
Cable Length 10.17 ft (31 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2406219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1828767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details
Video Converters - 1778810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4856 ft (1.48 dm)
View Details