RS Components, Ltd. HDMI Cables 2406219

Description
StarTech.com HDMMV2M HDMI Cable
Request a Quote
Description
StarTech.com HDMMV2M HDMI Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2406219 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2406219
HDMI Cables 2406219
StarTech.com HDMMV2M HDMI Cable

StarTech.com HDMMV2M HDMI Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2406219
Product Name HDMI Cables
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 2299978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
HDMI Cables - 1765755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2240978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2133090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 0.4921 ft (1.5 dm)
Connector Type Hdmi
View Details