RS Components, Ltd.
Castor Wheels
6188112
Description
100MM HEAVY PLATE FIX SW
Request a Quote
Email Supplier
Description
100MM HEAVY PLATE FIX SW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
6188112 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Features
|
Brake
|
|
Maximum Load
|
176 lbs (80 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
551 lbs (250 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.38 inch (35 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Wheel Diameter
4.72 inch (120 mm)
View Details
Maximum Load
1764 lbs (800 kg)
Wheel Diameter
7.87 inch (200 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
551 lbs (250 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details