RS Components, Ltd. Castor Wheels 6114470

Description
Castor w/levelling feet,75mm 750kg
Request a Quote
Description
Castor w/levelling feet,75mm 750kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6114470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6114470
Castor Wheels 6114470
Castor w/levelling feet,75mm 750kg

Castor w/levelling feet,75mm 750kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6114470
Product Name Castor Wheels
Wheel Type Plastic; Nylon
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.22 inch (31 mm)
View Details
Castor Wheels - 2535520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2304846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Castor Wheels - 2368443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details