RS Components, Ltd. Castor Wheels 6114408

Description
Castor w/levelling feet,50mm 50kg, stem
Request a Quote
Description
Castor w/levelling feet,50mm 50kg, stem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6114408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6114408
Castor Wheels 6114408
Castor w/levelling feet,50mm 50kg, stem

Castor w/levelling feet,50mm 50kg, stem

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6114408
Product Name Castor Wheels
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1964933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 2270504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details