RS Components, Ltd. Castor Wheels 608032

Description
Stainless Steel Fixed Top Plate castor 6
Request a Quote
Description
Stainless Steel Fixed Top Plate castor 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 608032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
608032
Castor Wheels 608032
Stainless Steel Fixed Top Plate castor 6

Stainless Steel Fixed Top Plate castor 6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 608032
Product Name Castor Wheels
Maximum Load 132 lbs (60 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2270510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2535873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 110 lbs (50 kg)
View Details