RS Components, Ltd. Castor Wheels 608030

Description
Stainless Steel Braked Swivel T.Plate ca
Request a Quote
Description
Stainless Steel Braked Swivel T.Plate ca
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 608030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
608030
Castor Wheels 608030
Stainless Steel Braked Swivel T.Plate ca

Stainless Steel Braked Swivel T.Plate ca

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 608030
Product Name Castor Wheels
Maximum Load 88.2 lbs (40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3064316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 149213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 149208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Twin Wheel
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2270560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details