RS Components, Ltd. Castor Wheels 3064316

Description
MINI FIXED CASTOR 42MM
Request a Quote
Description
MINI FIXED CASTOR 42MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3064316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3064316
Castor Wheels 3064316
MINI FIXED CASTOR 42MM

MINI FIXED CASTOR 42MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3064316
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2483744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
View Details
Castor Wheels - 2270239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 243 lbs (110 kg)
View Details
Castor Wheels - 2391426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2270611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details