RS Components, Ltd. Castor Wheels 608008

Description
Swivel stem castor grey rubber 63mm 40kg
Request a Quote
Description
Swivel stem castor grey rubber 63mm 40kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 608008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
608008
Castor Wheels 608008
Swivel stem castor grey rubber 63mm 40kg

Swivel stem castor grey rubber 63mm 40kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 608008
Product Name Castor Wheels
Maximum Load 88.2 lbs (40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2536006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2536113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 149191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details