RS Components, Ltd. Instrument Cases 582906

Description
ENCLOSURE 6U 160 MM
Request a Quote
Description
ENCLOSURE 6U 160 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 582906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
582906
Instrument Cases 582906
ENCLOSURE 6U 160 MM

ENCLOSURE 6U 160 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 582906
Product Name Instrument Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1981379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details
Transit Cases - 2878314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.37 inch (111 mm)
View Details
Instrument Cases - 1951547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details
Transit Cases - 428660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.26 inch (32 mm)
View Details