RS Components, Ltd. Transit Cases 428660

Description
Gard Plasticases ZP300900000
Request a Quote
Description
Gard Plasticases ZP300900000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 428660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
428660
Transit Cases 428660
Gard Plasticases ZP300900000

Gard Plasticases ZP300900000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 428660
Product Name Transit Cases
Material Plastic; Polypropylene (PP); Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 219330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.77 inch (45 mm)
Length 5.91 inch (150 mm)
View Details
Transit Cases - 2878333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 6.81 inch (173 mm)
View Details
Anti Static Packaging - 1908434 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details
Instrument Cases - 3732479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 3.46 inch (88 mm)
Length 11.02 inch (280 mm)
View Details