RS Components, Ltd. Instrument Cases 1981379

Description
ABS Plastic Instrument Case
Request a Quote
Description
ABS Plastic Instrument Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 1981379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
1981379
Instrument Cases 1981379
ABS Plastic Instrument Case

ABS Plastic Instrument Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1981379
Product Name Instrument Cases
Material ABS; Abs
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1247671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 13.78 inch (350 mm)
Width 17.72 inch (450 mm)
View Details
Compartment Boxes - 1016539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Ps
Height 1.18 inch (30 mm)
View Details
Transit Cases - 1247669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 8.27 inch (210 mm)
Width 19.09 inch (485 mm)
View Details
Instrument Cases - 2971320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.38 inch (60.5 mm)
Length 8.86 inch (225 mm)
View Details